PANJIT SemiConductor Zener Diode MMSZ5252A_R1_00001

Description
SOD-123, ZENER Product overview: MMSZ5252A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SOD-123, ZENER Product overview: MMSZ5252A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOD-123, ZENER Product overview: MMSZ5252A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252A_R1_000 01 can be used for catalog matching and distributor lookup.

SOD-123, ZENER Product overview: MMSZ5252A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5252A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-MMSZ5252A_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-MMSZ5252A_R1_00001CT-ND
Single Zener Diodes 3757-MMSZ5252A_R1_00001CT-ND
Zener Diode 24V 500mW ±2% Surface Mount SOD-123

Zener Diode 24V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-MMSZ5252A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-MMSZ5252A_R1_00001TR-ND
Single Zener Diodes 3757-MMSZ5252A_R1_00001TR-ND
Zener Diode 24V 500mW ±2% Surface Mount SOD-123

Zener Diode 24V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325455-MMSZ5252A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325455-MMSZ5252A_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1325455-MMSZ5252A_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1325455-MMSZ5252A_R1 _00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 500 mW Current - Reverse Leakage @ Vr: 100 nA @ 18 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 33 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -50°C ~ 150°C (TJ) Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: 3757-MMSZ5252A_R1_00 001TR,3757-MMSZ5252A _R1_00001DKR,3757-MM SZ5252A_R1_00001CT RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1325455-MMSZ5252A_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 100 nA @ 18 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 33 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: 3757-MMSZ5252A_R1_00001TR,3757-MMSZ5252A_R1_00001DKR,3757-MMSZ5252A_R1_00001CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5252A_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5252A_R1_00001
Discrete Semiconductor Products - Diodes - Zener MMSZ5252A_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site
Single Zener Diodes - MMSZ5252A_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5252A_R1_00001
Single Zener Diodes MMSZ5252A_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5252A_R1_00001 3757-MMSZ5252A_R1_00001CT-ND 1325455-MMSZ5252A_R1_00001 MMSZ5252A_R1_00001 MMSZ5252A_R1_00001
Product Name Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 24 volts 24 volts 24 volts 24 volts
ZZT 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data