Wide variety of surface mount and through hole packages
Zener Diode, 22V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5251A from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5251A can be used for catalog matching and distributor lookup.
| PANJIT SemiConductor | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5251A | 295-MMSZ5251A |
| Product Name | Zener Diode | 22V 0.5W Zener Diode |
| Life Cycle Stage | Maturity | |
| Package | SOD-123 | |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | RoHS |
| VZ | 22 volts |