Zener Diode 14V 200mW ±2% Surface Mount SOD-323
Zener Diode 14V 200mW ±2% Surface Mount SOD-323
SURFACE MOUNT SILICON ZENER DIOD
SURFACE MOUNT SILICON ZENER DIOD
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-MMSZ5244AS_R1_00001CT-ND | MMSZ5244AS_R1_00001 | MMSZ5244AS_R1_00001 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323 | |
| VZ | 14 volts | 14 volts |