PANJIT SemiConductor Zener Diode MMSZ5244A

Description
Wide variety of surface mount and through hole packages
Request a Quote
Description
Wide variety of surface mount and through hole packages
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tempe, AZ, USA
Zener Diode
MMSZ5244A
Zener Diode MMSZ5244A
Wide variety of surface mount and through hole packages

Wide variety of surface mount and through hole packages

Supplier's Site
Electronic Surplus - MMSZ5244A - 725338-MMSZ5244A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - MMSZ5244A
725338-MMSZ5244A
Electronic Surplus - MMSZ5244A 725338-MMSZ5244A
Manufacturer: Panjit Win Source Part Number: 725338-MMSZ5244A Manufacturer Homepage: www.panjit.com.tw Reference case: SOD123 Reference Date Code: 11 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 725338-MMSZ5244A
Manufacturer Homepage: www.panjit.com.tw
Reference case: SOD123
Reference Date Code: 11
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now
Independent Type 13.72V~14.28V 500mW 14V SOD-123 Zener Diodes ROHS

Independent Type 13.72V~14.28V 500mW 14V SOD-123 Zener Diodes ROHS

Supplier's Site

Technical Specifications

  PANJIT SemiConductor Win Source Electronics ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5244A 725338-MMSZ5244A MMSZ5244A
Product Name Zener Diode Electronic Surplus - MMSZ5244A Diodes
Life Cycle Stage Maturity
Package SOD-123
Pin Count 2
RoHS Compliant RoHS RoHS
VZ 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C5V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers