Win Source Part Number: 1382924-MMSZ5243BS-A
Category: Discrete Semiconductor Products>Diodes>Zene
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,250,000 pcs
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 13 Ohms
Mounting Type: Surface Mount
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Panjit
Base Product Number: MMSZ5243
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zener Diode 13V 200mW ±5% Surface Mount SOD-323
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1382924-MMSZ5243BS-AU_R1_000A1 | 3757-MMSZ5243BS-AU_R1_000A1TR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes |
| Package | SOD-323; SC-90, SOD-323F |