PANJIT SemiConductor 7.5V 0.5W Zener Diode MMSZ5236A_R1_00001

Description
Zener Diode, 7.5V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5236A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 7.5V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5236A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236A_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5V 0.5W Zener Diode
287-MMSZ5236A_R1_00001
7.5V 0.5W Zener Diode 287-MMSZ5236A_R1_00001
Zener Diode, 7.5V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5236A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236A_R1_000 01 can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: MMSZ5236A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-MMSZ5236A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-MMSZ5236A_R1_00001TR-ND
Single Zener Diodes 3757-MMSZ5236A_R1_00001TR-ND
Zener Diode 7.5V 500mW ±2% Surface Mount SOD-123

Zener Diode 7.5V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-MMSZ5236A_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-MMSZ5236A_R1_00001CT-ND
Single Zener Diodes 3757-MMSZ5236A_R1_00001CT-ND
Zener Diode 7.5V 500mW ±2% Surface Mount SOD-123

Zener Diode 7.5V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 3757-MMSZ5236A_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 7.5V 500mW ±2% Surface Mount SOD-123

Zener Diode 7.5V 500mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367383-MMSZ5236A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367383-MMSZ5236A_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367383-MMSZ5236A_R1_00001
Win Source Part Number: 1367383-MMSZ5236A_R1 _00001 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -50°C ~ 150°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: MMSZ5229A Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ5236 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 3 µA @ 6 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 6 Ohms

Win Source Part Number: 1367383-MMSZ5236A_R1_00001
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: MMSZ5229A
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ5236
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 3 µA @ 6 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 6 Ohms

Buy Now Datasheet
Single Zener Diodes - MMSZ5236A_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5236A_R1_00001
Single Zener Diodes MMSZ5236A_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5236A_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5236A_R1_00001
Discrete Semiconductor Products - Diodes - Zener MMSZ5236A_R1_00001
SOD-123, ZENER

SOD-123, ZENER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5236A_R1_00001 3757-MMSZ5236A_R1_00001TR-ND 1367383-MMSZ5236A_R1_00001 MMSZ5236A_R1_00001 MMSZ5236A_R1_00001
Product Name 7.5V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
PD 0.5000 milliwatts
Tj -55 C (-67 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data