SURFACE MOUNT SILICON ZENER DIOD Product overview: MMSZ5233B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5233B_R1_000
Zener Diode 6V 500mW ±5% Surface Mount SOD-123
Zener Diode 6V 500mW ±5% Surface Mount SOD-123
Zener Diode 6V 500mW ±5% Surface Mount SOD-123
SURFACE MOUNT SILICON ZENER DIOD
SURFACE MOUNT SILICON ZENER DIOD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5233B_R1_00001 | 3757-MMSZ5233B_R1_00001CT-ND | MMSZ5233B_R1_00001 | MMSZ5233B_R1_00001 |
| Product Name | SMD Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | |||
| VZ | 6 volts | 6 volts | 6 volts | |
| ZZT | 7 ohms | 7 ohms | 7 ohms |