PANJIT SemiConductor 5.6V 500mW Zener Diode MMSZ5232AT/R7

Description
Diode Zener Single 5.6V 2% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5232AT/R7 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5232AT/R7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 5.6V 2% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5232AT/R7 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5232AT/R7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.6V 500mW Zener Diode - 295-MMSZ5232AT/R7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500mW Zener Diode
295-MMSZ5232AT/R7
5.6V 500mW Zener Diode 295-MMSZ5232AT/R7
Diode Zener Single 5.6V 2% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5232AT/R7 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5232AT/R7 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 2% 500mW 2-Pin SOD-123 T/R Product overview: MMSZ5232AT/R7 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5232AT/R7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MMSZ5232AT/R7 - 1079583-MMSZ5232AT/R7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5232AT/R7
1079583-MMSZ5232AT/R7
Diodes - Zener - Single - MMSZ5232AT/R7 1079583-MMSZ5232AT/R7
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079583-MMSZ5232AT/R 7 Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079583-MMSZ5232AT/R7
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MMSZ5232AT/R7 1079583-MMSZ5232AT/R7
Product Name 5.6V 500mW Zener Diode Diodes - Zener - Single - MMSZ5232AT/R7
Unlock Full Specs
to access all available technical data