Zener Diode, 3V V(Z), 5%, 0.5W, Silicon, Unidirectional, Product overview: MMSZ5225B_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5225B_R1_000
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
Manufacturer: Panjit International Inc.
Win Source Part Number: 1325466-MMSZ5225B_R1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: 3757-MMSZ5225B_R1_00
RoHS Status: ROHS3 Compliant
SURFACE MOUNT SILICON ZENER DIOD
SURFACE MOUNT SILICON ZENER DIOD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5225B_R1_00001 | 3757-MMSZ5225B_R1_00001TR-ND | 1325466-MMSZ5225B_R1_00001 | MMSZ5225B_R1_00001 | MMSZ5225B_R1_00001 |
| Product Name | 3V 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 0.5000 milliwatts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 |