PANJIT SemiConductor Single Zener Diodes MMSZ4702WS_R1_00001

Description
Zener Diode 15V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 15V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-MMSZ4702WS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
SMD Zener Diode - 287-MMSZ4702WS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SURFACE MOUNT SILICON ZENER DIOD Product overview: MMSZ4702WS_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4702WS_R1_00 001 can be used for catalog matching and distributor lookup.

SURFACE MOUNT SILICON ZENER DIOD Product overview: MMSZ4702WS_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4702WS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1130136-MMSZ4702WS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1130136-MMSZ4702WS_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1130136-MMSZ4702WS_R1_00001
Win Source Part Number: 1130136-MMSZ4702WS_R 1_00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-MMSZ4702WS_R1_0 0001CT,3757-MMSZ4702 WS_R1_00001TR,3757-M MSZ4702WS_R1_00001DK R

Win Source Part Number: 1130136-MMSZ4702WS_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMSZ4702WS_R1_00001CT,3757-MMSZ4702WS_R1_00001TR,3757-MMSZ4702WS_R1_00001DKR

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Zener Diodes Zener Diodes
Product Number 3757-MMSZ4702WS_R1_00001TR-ND 287-MMSZ4702WS_R1_00001 1130136-MMSZ4702WS_R1_00001
Product Name Single Zener Diodes SMD Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data