PANJIT SemiConductor Single Zener Diodes MMBZ5251B_R1_00001

Description
Zener Diode 22V 410mW ±5% Surface Mount SOT-23
Request a Quote Datasheet
Description
Zener Diode 22V 410mW ±5% Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-MMBZ5251B_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-MMBZ5251B_R1_00001TR-ND
Single Zener Diodes 3757-MMBZ5251B_R1_00001TR-ND
Zener Diode 22V 410mW ±5% Surface Mount SOT-23

Zener Diode 22V 410mW ±5% Surface Mount SOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 959751-MMBZ5251B_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
959751-MMBZ5251B_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 959751-MMBZ5251B_R1_00001
Win Source Part Number: 959751-MMBZ5251B_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 17 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 29 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MMBZ5251B_R1_00001MM BZ5251B _R1 _00001; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-MMBZ5251B_R1_00 001CT,3757-MMBZ5251B _R1_00001TR,3757-MMB Z5251B_R1_00001DKR

Win Source Part Number: 959751-MMBZ5251B_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 17 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 29 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMBZ5251B_R1_00001MMBZ5251B _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMBZ5251B_R1_00001CT,3757-MMBZ5251B_R1_00001TR,3757-MMBZ5251B_R1_00001DKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5251B_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5251B_R1_00001
Discrete Semiconductor Products - Diodes - Zener MMBZ5251B_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 3757-MMBZ5251B_R1_00001TR-ND 959751-MMBZ5251B_R1_00001 MMBZ5251B_R1_00001
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
VZ 22 volts 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4496 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C27J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7384970P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details