Wide variety of surface mount and through hole packages
Manufacturer: Panjit
Win Source Part Number: 1225179-MMBZ5248BW
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Zener Diode, 18V V(Z), 5%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: MMBZ5248BW from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5248BW can be used for catalog matching and distributor lookup.
| PANJIT SemiConductor | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5248BW | 1225179-MMBZ5248BW | 295-MMBZ5248BW |
| Product Name | Zener Diode | Diodes - Zener - Single - MMBZ5248BW | 18V 0.2W Zener Diode |
| Life Cycle Stage | Maturity | ||
| Package | SOT323 | ||
| Pin Count | 3 | ||
| RoHS Compliant | RoHS | RoHS | |
| VZ | 18 volts |