Win Source Part Number: 1111449-MMBZ5234BW_R
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 5 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMBZ5234BW _R1 _00001;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMBZ5234BW_R1_0
SURFACE MOUNT SILICON ZENER DIOD Product overview: MMBZ5234BW_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5234BW_R1_00
Zener Diode 6.2V 200mW ±5% Surface Mount SOT-323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 1111449-MMBZ5234BW_R1_00001 | 287-MMBZ5234BW_R1_00001 | 3757-MMBZ5234BW_R1_00001TR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | SMD Zener Diode | Single Zener Diodes |
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | |
| VZ | 6.2 volts | ||
| ZZT | 7 ohms | 7 ohms |