Zener Diode 6V 410mW ±5% Surface Mount SOT-23
Win Source Part Number: 959750-MMBZ5233B_R1_
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 5 µA @ 3.5 V
Voltage - Zener (Nom) (Vz): 6 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMBZ5233B_R1_00
SURFACE MOUNT SILICON ZENER DIOD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 3757-MMBZ5233B_R1_00001TR-ND | 959750-MMBZ5233B_R1_00001 | MMBZ5233B_R1_00001 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | |
| VZ | 6 volts | 6 volts |