Zener Diode Array 3 Independent 5.6V 200mW ±5% SOT-363
Win Source Part Number: 970062-MMBZ5232BTW_R
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: MMBZ5221BTW~MMBZ5262
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Configuration: 3 Independent
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 11 Ohms
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMBZ5232BTW_R1_
SURFACE MOUNT SILICON ZENER DIOD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | 3757-MMBZ5232BTW_R1_00001TR-ND | 970062-MMBZ5232BTW_R1_00001 | MMBZ5232BTW_R1_00001 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener - Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 |
| Diode Type | Zener; 3 Independent | ||
| Life Cycle Stage | Active |