SURFACE MOUNT SILICON ZENER DIOD Product overview: MMBZ5232A_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5232A_R1_000
Win Source Part Number: 964612-MMBZ5232A_R1_
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1.96%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 11 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMBZ5232A_R1_00001MM
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMBZ5232A_R1_00
Zener Diode 5.6V 410mW ±1.96% Surface Mount SOT-23
SURFACE MOUNT SILICON ZENER DIOD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-MMBZ5232A_R1_00001 | 964612-MMBZ5232A_R1_00001 | 3757-MMBZ5232A_R1_00001TR-ND | MMBZ5232A_R1_00001 |
| Product Name | SMD Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | |||
| ZZT | 11 ohms | 11 ohms | 11 ohms | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |