Win Source Part Number: 1079461-MMBZ5228B_R1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 23 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMBZ5228B_R1_00001MM
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-MMBZ5228B_R1_00
Zener Diode 3.9V 410mW ±5% Surface Mount SOT-23
SURFACE MOUNT SILICON ZENER DIOD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1079461-MMBZ5228B_R1_00001 | 3757-MMBZ5228B_R1_00001TR-ND | MMBZ5228B_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | |
| VZ | 3.9 volts | 3.9 volts | |
| ZZT | 23 ohms | 23 ohms |