VHF/UHF NPN SILICON TRANSISTOR
RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23
RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23
RF Transistor NPN 15V 50mA 600MHz 225mW Surface Mount SOT-23
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | MMBT918_R1_00001 | 3757-MMBT918_R1_00001DKR-ND |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 50 milliamps | |
| VCEO | 15 volts |