Small Signal Bipolar Transistor Product overview: MMBT4401_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT4401_R1_0000
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 225mW Surface Mount SOT-23
Win Source Part Number: 962469-MMBT4401_R1_0
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 225 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 750mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 1V
Frequency - Transition: 250MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Panjit International Inc.
Other Names: 3757-MMBT4401_R1_000
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
TRANS NPN 40V 0.6A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMBT4401_R1_00001 | 3757-MMBT4401_R1_00001TR-ND | 962469-MMBT4401_R1_00001 | MMBT4401_R1_00001 | MMBT4401_R1_00001 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 600 milliamps | 600 milliamps | |||
| Power Gain | 100 dB |