Manufacturer: Panjit
Win Source Part Number: 885314-MMBT2907A_R1_
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 225 mW Surface Mount SOT-23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
Other Part Number: 3757-MMBT2907A_R1_00
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 225mW Surface Mount SOT-23
Small Signal Bipolar Transistor, Product overview: MMBT2907A_R1_00001 from PANJIT is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT2907A_R1_000
TRANS PNP 60V 0.6A SOT23
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 885314-MMBT2907A_R1_00001 | 3757-MMBT2907A_R1_00001CT-ND | 276-MMBT2907A_R1_00001 | MMBT2907A_R1_00001 | MMBT2907A_R1_00001 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMBT2907A_R1_00001 | Single Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| IC(max) | 600 milliamps |