Low series resistance, low capacitance, available in ultra small packages
| PANJIT SemiConductor | |
|---|---|
| Product Category | General Purpose Diodes |
| Product Number | MMBD6100 |
| Product Name | Signal Switching Diode |
| Life Cycle Stage | Maturity |
| Package | SOT23 |
| RoHS Compliant | RoHS |
| VF | 1.1 volts |
| IF | 200 mA |