PANJIT SemiConductor Diodes, Rectifiers - Arrays - MBR3080CT MBR3080CT

Description
Manufacturer: Panjit Win Source Part Number: 1216109-MBR3080CT Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1216109-MBR3080CT Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR3080CT - 1216109-MBR3080CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3080CT
1216109-MBR3080CT
Diodes, Rectifiers - Arrays - MBR3080CT 1216109-MBR3080CT
Manufacturer: Panjit Win Source Part Number: 1216109-MBR3080CT Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 1216109-MBR3080CT
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1216109-MBR3080CT
Product Name Diodes, Rectifiers - Arrays - MBR3080CT
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
5 suppliers