PANJIT SemiConductor 45V 30A Diode and Rectifier MBR3045PT_T0_00001

Description
DIODE ARR SCHOTT 45V 30A TO247AD Product overview: MBR3045PT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045PT_T0_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 30A TO247AD Product overview: MBR3045PT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045PT_T0_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 30A Diode and Rectifier - 286-MBR3045PT_T0_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 30A Diode and Rectifier
286-MBR3045PT_T0_00001
45V 30A Diode and Rectifier 286-MBR3045PT_T0_00001
DIODE ARR SCHOTT 45V 30A TO247AD Product overview: MBR3045PT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045PT_T0_000 01 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 30A TO247AD Product overview: MBR3045PT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045PT_T0_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1135578-MBR3045PT_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1135578-MBR3045PT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1135578-MBR3045PT_T0_00001
Win Source Part Number: 1135578-MBR3045PT_T0 _00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 30 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 700 mV @ 15 A Current - Reverse Leakage @ Vr: 100 µA @ 45 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD (TO-3P) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MBR3045PT_T0_00 001

Win Source Part Number: 1135578-MBR3045PT_T0_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 15 A
Current - Reverse Leakage @ Vr: 100 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD (TO-3P)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MBR3045PT_T0_00001

Buy Now Datasheet
Diode Arrays - 3757-MBR3045PT_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR3045PT_T0_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3045PT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers MBR3045PT_T0_00001
DIODE ARR SCHOTT 45V 30A TO247AD

DIODE ARR SCHOTT 45V 30A TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR3045PT_T0_00001 1135578-MBR3045PT_T0_00001 3757-MBR3045PT_T0_00001-ND MBR3045PT_T0_00001
Product Name 45V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Schottky; Schottky
VF 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High-speed switching diode - BAS16VY,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers