PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single MBR20H150YD_L2_00001

Description
Win Source Part Number: 1315492-MBR20H150YD_ L2_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 20 A Current - Reverse Leakage @ Vr: 800 nA @ 150 V Capacitance @ Vr, F: 350pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1315492-MBR20H150YD_ L2_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 20 A Current - Reverse Leakage @ Vr: 800 nA @ 150 V Capacitance @ Vr, F: 350pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1315492-MBR20H150YD_L2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1315492-MBR20H150YD_L2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1315492-MBR20H150YD_L2_00001
Win Source Part Number: 1315492-MBR20H150YD_ L2_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 20 A Current - Reverse Leakage @ Vr: 800 nA @ 150 V Capacitance @ Vr, F: 350pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc.

Win Source Part Number: 1315492-MBR20H150YD_L2_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 20 A
Current - Reverse Leakage @ Vr: 800 nA @ 150 V
Capacitance @ Vr, F: 350pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.

Buy Now Datasheet
Single Diodes - 3757-MBR20H150YD_L2_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 20A Surface Mount TO-252

Diode Schottky 150V 20A Surface Mount TO-252

Buy Now Datasheet
Single Diodes - 3757-MBR20H150YD_L2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 20A Surface Mount TO-252

Diode Schottky 150V 20A Surface Mount TO-252

Buy Now Datasheet
Single Diodes - 3757-MBR20H150YD_L2_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 20A Surface Mount TO-252

Diode Schottky 150V 20A Surface Mount TO-252

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20H150YD_L2_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20H150YD_L2_00001
Discrete Semiconductor Products - Diodes - Rectifiers MBR20H150YD_L2_00001
DIODE SCHOTTKY 150V 20A TO252

DIODE SCHOTTKY 150V 20A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1315492-MBR20H150YD_L2_00001 3757-MBR20H150YD_L2_00001DKR-ND MBR20H150YD_L2_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464724 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 45 volts
View Details
Automotive Schottky 60V 30A Diode and Rectifier - 286-30CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers
High Current Power Rectifiers - HRSET050403 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details