Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
DIODE ARR SCHOTT 60V 20A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes |
| Product Number | 3757-MBR2060CT_T0_00001-ND | MBR2060CT_T0_00001 | MBR2060CT_T0_00001 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | ||
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Package | TO-220; TO-220-3 | TO-220 | |
| Life Cycle Stage | Active |