Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076509-MBR2020CTB
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 20 A
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Element Configuration: Common Cathode
Max Repetitive Reverse Voltage (Vrrm): 20 V
Peak Reverse Current: 100 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1076509-MBR2020CTB |
| Product Name | OEM Parts - OEM Parts (M - N) - MBR2020CTB |