Diode Array 1 Pair Common Cathode Schottky 200V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Win Source Part Number: 964090-MBR20200FCT_T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MBR20200FCT_T0_
DIODE ARR SCHOTT 200V ITO220AB Product overview: MBR20200FCT_T0_00001
DIODE ARR SCHOTT 200V ITO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 3757-MBR20200FCT_T0_00001-ND | 964090-MBR20200FCT_T0_00001 | 286-MBR20200FCT_T0_00001 | MBR20200FCT_T0_00001 | MBR20200FCT_T0_00001 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 200V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | Tube | TO-220 | |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |