Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-220AB, Product overview: MBR20200CT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CT_T0_00
Diode Array 1 Pair Common Cathode Schottky 200V 20A Through Hole TO-220-3
Win Source Part Number: 1134034-MBR20200CT_T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MBR20200CT_T0_0
Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Schottky Diodes |
| Product Number | 286-MBR20200CT_T0_00001 | 3757-MBR20200CT_T0_00001-ND | 1134034-MBR20200CT_T0_00001 | MBR20200CT_T0_00001 | MBR20200CT_T0_00001 |
| Product Name | Schottky 10A 200V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Integrated Circuits (ICs) - Diodes - Schottky Barrier Diodes (SBD) |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Arrangement | Common Catode | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 |