PANJIT SemiConductor Schottky 10A 150V Diode and Rectifier MBR20150DC

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3 Product overview: MBR20150DC from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150DC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3 Product overview: MBR20150DC from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150DC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 10A 150V Diode and Rectifier - 286-MBR20150DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 150V Diode and Rectifier
286-MBR20150DC
Schottky 10A 150V Diode and Rectifier 286-MBR20150DC
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3 Product overview: MBR20150DC from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150DC can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 150V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC, TO-263, D2PAK-3 Product overview: MBR20150DC from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150DC can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBR20150DC - 732456-MBR20150DC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20150DC
732456-MBR20150DC
Diodes, Rectifiers - Arrays - MBR20150DC 732456-MBR20150DC
Manufacturer: Panjit Win Source Part Number: 732456-MBR20150DC Manufacturer Homepage: www.panjit.com.tw Reference case: TO-263 Reference Date Code: 13+Rohs Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Panjit
Win Source Part Number: 732456-MBR20150DC
Manufacturer Homepage: www.panjit.com.tw
Reference case: TO-263
Reference Date Code: 13+Rohs
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBR20150DC 732456-MBR20150DC
Product Name Schottky 10A 150V Diode and Rectifier Diodes, Rectifiers - Arrays - MBR20150DC
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data