Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Win Source Part Number: 1076499-MBR20100DC_R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: MBR2040DC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: -50°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MBR20100DC_R2_0
DIODE ARR SCHOTT 100V 20A TO263 Product overview: MBR20100DC_R2_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100DC_R2_00
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 3757-MBR20100DC_R2_00001DKR-ND | 1076499-MBR20100DC_R2_00001 | 286-MBR20100DC_R2_00001 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 100V 20A Diode and Rectifier |
| Arrangement | Common Catode | ||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 C (-58 F) |
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Tape & Reel (TR) |
| Diode Type | Schottky; Schottky |