PANJIT SemiConductor Single Diodes MBR1200_R2_00001

Description
Diode Schottky 200V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 200V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MBR1200_R2_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 1A Through Hole DO-41

Diode Schottky 200V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1382824-MBR1200_R2_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1382824-MBR1200_R2_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1382824-MBR1200_R2_00001
Win Source Part Number: 1382824-MBR1200_R2_0 0001 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 60,000 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Panjit Base Product Number: MBR1200 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382824-MBR1200_R2_00001
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 60,000 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Panjit
Base Product Number: MBR1200
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 3757-MBR1200_R2_00001TR-ND 1382824-MBR1200_R2_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.8 volts
View Details
Automotive Schottky 15V DFN Diode and Rectifier - 280-1PS10SB82,315 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package DFN
RoHS Compliant RoHS
View Details
5 suppliers