Win Source Part Number: 1076490-MBR10H150FCT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: MBR10H150FCT
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 nA @ 150 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MBR10H150FCT_T0
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 150V 5A ITO220AB Product overview: MBR10H150FCT_T0_0000
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1076490-MBR10H150FCT_T0_00001 | 3757-MBR10H150FCT_T0_00001-ND | 286-MBR10H150FCT_T0_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 150V 5A Diode and Rectifier |
| Diode Type | Schottky; Schottky | ||
| VF | 0.8500 volts | ||
| VR | 150 volts | ||
| IR | 0.5000 mA |