PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Arrays MBR10H150CT_T0_00001

Description
Win Source Part Number: 1123580-MBR10H150CT_ T0_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: MBR10H150CT Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A Current - Reverse Leakage @ Vr: 500 nA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MBR10H150CT_T0_ 00001DKR,3757-MBR10H 150CT_T0_00001DKRINA CTIVE,3757-MBR10H150 CT_T0_00001CT,3757-M BR10H150CT_T0_00001D KR-ND,3757-MBR10H150 CT_T0_00001TR
Request a Quote Datasheet
Description
Win Source Part Number: 1123580-MBR10H150CT_ T0_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: MBR10H150CT Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A Current - Reverse Leakage @ Vr: 500 nA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MBR10H150CT_T0_ 00001DKR,3757-MBR10H 150CT_T0_00001DKRINA CTIVE,3757-MBR10H150 CT_T0_00001CT,3757-M BR10H150CT_T0_00001D KR-ND,3757-MBR10H150 CT_T0_00001TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1123580-MBR10H150CT_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1123580-MBR10H150CT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1123580-MBR10H150CT_T0_00001
Win Source Part Number: 1123580-MBR10H150CT_ T0_00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: MBR10H150CT Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A Current - Reverse Leakage @ Vr: 500 nA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MBR10H150CT_T0_ 00001DKR,3757-MBR10H 150CT_T0_00001DKRINA CTIVE,3757-MBR10H150 CT_T0_00001CT,3757-M BR10H150CT_T0_00001D KR-ND,3757-MBR10H150 CT_T0_00001TR

Win Source Part Number: 1123580-MBR10H150CT_T0_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: MBR10H150CT
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 nA @ 150 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MBR10H150CT_T0_00001DKR,3757-MBR10H150CT_T0_00001DKRINACTIVE,3757-MBR10H150CT_T0_00001CT,3757-MBR10H150CT_T0_00001DKR-ND,3757-MBR10H150CT_T0_00001TR

Buy Now Datasheet
Diode Arrays - 3757-MBR10H150CT_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-220-3

Buy Now Datasheet
150V 5A Diode and Rectifier - 286-MBR10H150CT_T0_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 5A Diode and Rectifier
286-MBR10H150CT_T0_00001
150V 5A Diode and Rectifier 286-MBR10H150CT_T0_00001
DIODE ARR SCHOTT 150V 5A TO220AB Product overview: MBR10H150CT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10H150CT_T0_0 0001 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V 5A TO220AB Product overview: MBR10H150CT_T0_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR10H150CT_T0_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR10H150CT_T0_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR10H150CT_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers MBR10H150CT_T0_00001
DIODE ARR SCHOTT 150V 5A TO220AB

DIODE ARR SCHOTT 150V 5A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1123580-MBR10H150CT_T0_00001 3757-MBR10H150CT_T0_00001-ND 286-MBR10H150CT_T0_00001 MBR10H150CT_T0_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays 150V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.8500 volts 0.8500 volts
VR 150 volts
IR 0.5000 mA
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Switching Diodes - 8233019P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details