PANJIT SemiConductor Diodes, Rectifiers - Single - MBR1040VL MBR1040VL

Description
Manufacturer: Panjit Win Source Part Number: 1215952-MBR1040VL Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panjit Win Source Part Number: 1215952-MBR1040VL Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR1040VL - 1215952-MBR1040VL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1040VL
1215952-MBR1040VL
Diodes, Rectifiers - Single - MBR1040VL 1215952-MBR1040VL
Manufacturer: Panjit Win Source Part Number: 1215952-MBR1040VL Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 1215952-MBR1040VL
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 1A 40V Diode and Rectifier - 280-MBR1040VL - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 1A 40V Diode and Rectifier
280-MBR1040VL
Schottky 1A 40V Diode and Rectifier 280-MBR1040VL
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MBR1040VL from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1040VL can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MBR1040VL from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1040VL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1215952-MBR1040VL 280-MBR1040VL
Product Name Diodes, Rectifiers - Single - MBR1040VL Schottky 1A 40V Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH5KM - Micross Components, Inc.
Specs
IFSM 50 amps
IF 1000 mA
trr 2000 ns
View Details
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
General-purpose Schottky diode - 1PS79SB70,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG985C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 600 volts
View Details