Diode Schottky 20V 1A Surface Mount SOD-123FL
Diode Schottky 20V 1A Surface Mount SOD-123FL
Diode Schottky 20V 1A Surface Mount SOD-123FL
Manufacturer: Panjit
Win Source Part Number: 883126-MBR1020LL_R1_
Features: Diode Schottky 20 V 1A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: 3757-MBR1020LL_R1_00
DIODE SCHOTTKY 20V 1A SOD123FL
DIODE SCHOTTKY 20V 1A SOD123FL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 3757-MBR1020LL_R1_00001CT-ND | 883126-MBR1020LL_R1_00001 | MBR1020LL_R1_00001 | MBR1020LL_R1_00001 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR1020LL_R1_00001 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 125 C (-67 to 257 F) |