Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 150V ITO220AB Product overview: MBR10150FCT_T0_00001
Win Source Part Number: 1132628-MBR10150FCT_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 5 A
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MBR10150FCT_T0_
DIODE ARR SCHOTT 150V ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 3757-MBR10150FCT_T0_00001-ND | 286-MBR10150FCT_T0_00001 | 1132628-MBR10150FCT_T0_00001 | MBR10150FCT_T0_00001 |
| Product Name | Diode Arrays | 150V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220-3 Full Pack | |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |