PANJIT SemiConductor Single Diodes MB515_R1_00001

Description
Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MB515_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-MB515_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Diode Schottky 150V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Schottky 150V 5A Diode and Rectifier - 280-MB515_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 5A Diode and Rectifier
280-MB515_R1_00001
Schottky 150V 5A Diode and Rectifier 280-MB515_R1_00001
DIODE SCHOTTKY 150V 5A SMC Product overview: MB515_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB515_R1_00001 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 5A SMC Product overview: MB515_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB515_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MB515_R1_00001 - 830137-MB515_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MB515_R1_00001
830137-MB515_R1_00001
Diodes, Rectifiers - Single - MB515_R1_00001 830137-MB515_R1_00001
Manufacturer: Panjit Win Source Part Number: 830137-MB515_R1_0000 1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 830137-MB515_R1_00001
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MB515_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MB515_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers MB515_R1_00001
DIODE SCHOTTKY 150V 5A SMC

DIODE SCHOTTKY 150V 5A SMC

Supplier's Site
Single Diodes - MB515_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MB515_R1_00001
Single Diodes MB515_R1_00001
DIODE SCHOTTKY 150V 5A SMC

DIODE SCHOTTKY 150V 5A SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 3757-MB515_R1_00001TR-ND 280-MB515_R1_00001 830137-MB515_R1_00001 MB515_R1_00001 MB515_R1_00001
Product Name Single Diodes Schottky 150V 5A Diode and Rectifier Diodes, Rectifiers - Single - MB515_R1_00001 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data