PANJIT SemiConductor Single Diodes MB510-AU_R1_000A2

Description
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MB510-AU_R1_000A2TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)

Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-MB510-AU_R1_000A2CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)

Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-MB510-AU_R1_000A2DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)

Diode Schottky 100V 5A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 981925-MB510-AU_R1_000A2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
981925-MB510-AU_R1_000A2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 981925-MB510-AU_R1_000A2
Win Source Part Number: 981925-MB510-AU_R1_0 00A2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 5 A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Capacitance @ Vr, F: 180pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC (DO-214AB) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MB510-AU_R1_000 A2CT,3757-MB510-AU_R 1_000A2TR,3757-MB510 -AU_R1_000A2DKR

Win Source Part Number: 981925-MB510-AU_R1_000A2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 5 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Capacitance @ Vr, F: 180pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MB510-AU_R1_000A2CT,3757-MB510-AU_R1_000A2TR,3757-MB510-AU_R1_000A2DKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 3757-MB510-AU_R1_000A2TR-ND 981925-MB510-AU_R1_000A2
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data