PANJIT SemiConductor Single Diodes MB320_R1_00001

Description
Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet
Description
Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MB320_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-MB320_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Single Diodes - 3757-MB320_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)

Diode Schottky 200V 3A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
Diodes, Rectifiers - Single - MB320_R1_00001 - 217043-MB320_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MB320_R1_00001
217043-MB320_R1_00001
Diodes, Rectifiers - Single - MB320_R1_00001 217043-MB320_R1_00001
Manufacturer: Panjit Win Source Part Number: 217043-MB320_R1_0000 1 Alternative Parts (Cross-Reference): MBRS3201T3G; SS320 R7G; MB320_R2_00001; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Panjit
Win Source Part Number: 217043-MB320_R1_00001
Alternative Parts (Cross-Reference): MBRS3201T3G; SS320 R7G; MB320_R2_00001;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MB320_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MB320_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers MB320_R1_00001
DIODE SCHOTTKY 200V 3A SMC

DIODE SCHOTTKY 200V 3A SMC

Supplier's Site
Single Diodes - MB320_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MB320_R1_00001
Single Diodes MB320_R1_00001
DIODE SCHOTTKY 200V 3A SMC

DIODE SCHOTTKY 200V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Schottky Diodes
Product Number 3757-MB320_R1_00001CT-ND 217043-MB320_R1_00001 MB320_R1_00001 MB320_R1_00001
Product Name Single Diodes Diodes, Rectifiers - Single - MB320_R1_00001 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data