PANJIT SemiConductor Diodes, Rectifiers - Single - MB210F_R1_00001 MB210F_R1_00001

Description
Manufacturer: Panjit Win Source Part Number: 830109-MB210F_R1_000 01 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panjit Win Source Part Number: 830109-MB210F_R1_000 01 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MB210F_R1_00001 - 830109-MB210F_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MB210F_R1_00001
830109-MB210F_R1_00001
Diodes, Rectifiers - Single - MB210F_R1_00001 830109-MB210F_R1_00001
Manufacturer: Panjit Win Source Part Number: 830109-MB210F_R1_000 01 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Panjit
Win Source Part Number: 830109-MB210F_R1_00001
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - 3757-MB210F_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMBF

Diode Schottky 100V 2A Surface Mount SMBF

Buy Now Datasheet
Single Diodes - 3757-MB210F_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount SMBF

Diode Schottky 100V 2A Surface Mount SMBF

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-MB210F_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-MB210F_R1_00001
Schottky 100V 2A Diode and Rectifier 280-MB210F_R1_00001
DIODE SCHOTTKY 100V 2A SMBF Product overview: MB210F_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB210F_R1_00001 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A SMBF Product overview: MB210F_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB210F_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MB210F_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MB210F_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers MB210F_R1_00001
DIODE SCHOTTKY 100V 2A SMBF

DIODE SCHOTTKY 100V 2A SMBF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 830109-MB210F_R1_00001 3757-MB210F_R1_00001TR-ND 280-MB210F_R1_00001 MB210F_R1_00001
Product Name Diodes, Rectifiers - Single - MB210F_R1_00001 Single Diodes Schottky 100V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data