PANJIT SemiConductor Single Diodes MB120_R1_00001

Description
Diode Schottky 200V 1A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet
Description
Diode Schottky 200V 1A Surface Mount SMB (DO-214AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MB120_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 1A Surface Mount SMB (DO-214AA)

Diode Schottky 200V 1A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-MB120_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 1A Surface Mount SMB (DO-214AA)

Diode Schottky 200V 1A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Schottky 200V 1A Diode and Rectifier - 280-MB120_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 1A Diode and Rectifier
280-MB120_R1_00001
Schottky 200V 1A Diode and Rectifier 280-MB120_R1_00001
DIODE SCHOTTKY 200V 1A SMB Product overview: MB120_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB120_R1_00001 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 1A SMB Product overview: MB120_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB120_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1075921-MB120_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1075921-MB120_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1075921-MB120_R1_00001
Win Source Part Number: 1075921-MB120_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MB120_R1_00001C T,3757-MB120_R1_0000 1TR,3757-MB120_R1_00 001DKR

Win Source Part Number: 1075921-MB120_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MB120_R1_00001CT,3757-MB120_R1_00001TR,3757-MB120_R1_00001DKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - MB120_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Single
MB120_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single MB120_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single

Discrete Semiconductor Products - Diodes - Rectifiers - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 3757-MB120_R1_00001TR-ND 280-MB120_R1_00001 1075921-MB120_R1_00001 MB120_R1_00001
Product Name Single Diodes Schottky 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221251 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5622US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Single Diodes - BAS5202VH6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
8 suppliers