PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single MB115_R1_00001

Description
Win Source Part Number: 969373-MB115_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MB115_R1_00001T R,3757-MB115_R1_0000 1DKR,3757-MB115_R1_0 0001CT
Request a Quote Datasheet
Description
Win Source Part Number: 969373-MB115_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MB115_R1_00001T R,3757-MB115_R1_0000 1DKR,3757-MB115_R1_0 0001CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 969373-MB115_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
969373-MB115_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 969373-MB115_R1_00001
Win Source Part Number: 969373-MB115_R1_0000 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 150 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-MB115_R1_00001T R,3757-MB115_R1_0000 1DKR,3757-MB115_R1_0 0001CT

Win Source Part Number: 969373-MB115_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 150 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-MB115_R1_00001TR,3757-MB115_R1_00001DKR,3757-MB115_R1_00001CT

Buy Now Datasheet
Single Diodes - 3757-MB115_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 1A Surface Mount SMB (DO-214AA)

Diode Schottky 150V 1A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Single Diodes - 3757-MB115_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 1A Surface Mount SMB (DO-214AA)

Diode Schottky 150V 1A Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Schottky 150V 1A Diode and Rectifier - 280-MB115_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 1A Diode and Rectifier
280-MB115_R1_00001
Schottky 150V 1A Diode and Rectifier 280-MB115_R1_00001
DIODE SCHOTTKY 150V 1A SMB Product overview: MB115_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB115_R1_00001 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 1A SMB Product overview: MB115_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MB115_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MB115_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MB115_R1_00001
Single Diodes MB115_R1_00001
DIODE SCHOTTKY 150V 1A SMB

DIODE SCHOTTKY 150V 1A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MB115_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MB115_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers MB115_R1_00001
DIODE SCHOTTKY 150V 1A SMB

DIODE SCHOTTKY 150V 1A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 969373-MB115_R1_00001 3757-MB115_R1_00001TR-ND 280-MB115_R1_00001 MB115_R1_00001 MB115_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 150V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB Tape & Reel (TR) SMB; DO-214AA, SMB SMB
Unlock Full Specs
to access all available technical data