Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977741-LMSD103A_R1_1
Peak Non-Repetitive Surge Current: 15 A
Forward Current: 350 mA
Number of Pins: 2
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Reverse Recovery Time: 10 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977741-LMSD103A_R1_10001 |
| Product Name | OEM Parts - OEM Parts (J - L) - LMSD103A_R1_10001 |