Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067154-KBPC2504_B0_
Forward Current: 25 A
Number of Pins: 4
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): KBPC2504_B0_10001KBP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 400 V
Peak Reverse Current: 10 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067154-KBPC2504_B0_10001 |
| Product Name | OEM Parts - OEM Parts (J - L) - KBPC2504_B0_10001 |