PANJIT SemiConductor OEM Parts - OEM Parts (J - L) - KBPC1010 _B0 _10001 KBPC1010 _B0 _10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067735-KBPC1010 _B0 _10001 Forward Current: 10 A Number of Pins: 4 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 10 µA
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067735-KBPC1010 _B0 _10001 Forward Current: 10 A Number of Pins: 4 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 10 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - KBPC1010 _B0 _10001 - 1067735-KBPC1010 _B0 _10001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - KBPC1010 _B0 _10001
1067735-KBPC1010 _B0 _10001
OEM Parts - OEM Parts (J - L) - KBPC1010 _B0 _10001 1067735-KBPC1010 _B0 _10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067735-KBPC1010 _B0 _10001 Forward Current: 10 A Number of Pins: 4 Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Screw RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 10 µA

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067735-KBPC1010 _B0 _10001
Forward Current: 10 A
Number of Pins: 4
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 10 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1067735-KBPC1010 _B0 _10001
Product Name OEM Parts - OEM Parts (J - L) - KBPC1010 _B0 _10001
Unlock Full Specs
to access all available technical data