PANJIT SemiConductor Bridge Rectifiers KBJ2010_T0_00601

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBJ
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole KBJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 3757-KBJ2010_T0_00601-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
3757-KBJ2010_T0_00601-ND
Bridge Rectifiers 3757-KBJ2010_T0_00601-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole KBJ

Bridge Rectifier Single Phase Standard 1kV Through Hole KBJ

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1158262-KBJ2010_T0_00601 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1158262-KBJ2010_T0_00601
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1158262-KBJ2010_T0_00601
Win Source Part Number: 1158262-KBJ2010_T0_0 0601 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 1,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 20 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 20 A Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-SIP, KBJ Supplier Device Package: KBJ Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-KBJ2010_T0_0060 1

Win Source Part Number: 1158262-KBJ2010_T0_00601
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 1,000
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 20 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 20 A
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-SIP, KBJ
Supplier Device Package: KBJ
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-KBJ2010_T0_00601

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Rectifiers Diodes
Product Number 3757-KBJ2010_T0_00601-ND 1158262-KBJ2010_T0_00601
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, KBJ
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 100 volts
View Details
Schottky barrier double diodes - BAT120S,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
5 suppliers
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details