PANJIT SemiConductor Custom Parts - Custom Parts (E - I) - GS1G_R2_10001 GS1G_R2_10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110326-GS1G_R2_1000 1 Peak Non-Repetitive Surge Current: 30 A Forward Current: 1 A Number of Pins: 2 Categories: Custom Parts Case / Package: SMA Alternative Parts (Cross-Reference): GS1GR210001; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 400 V Peak Reverse Current: 1 µA Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110326-GS1G_R2_1000 1 Peak Non-Repetitive Surge Current: 30 A Forward Current: 1 A Number of Pins: 2 Categories: Custom Parts Case / Package: SMA Alternative Parts (Cross-Reference): GS1GR210001; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 400 V Peak Reverse Current: 1 µA Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GS1G_R2_10001 - 1110326-GS1G_R2_10001 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GS1G_R2_10001
1110326-GS1G_R2_10001
Custom Parts - Custom Parts (E - I) - GS1G_R2_10001 1110326-GS1G_R2_10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110326-GS1G_R2_1000 1 Peak Non-Repetitive Surge Current: 30 A Forward Current: 1 A Number of Pins: 2 Categories: Custom Parts Case / Package: SMA Alternative Parts (Cross-Reference): GS1GR210001; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 400 V Peak Reverse Current: 1 µA Max Operating Temperature: 150 °C

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110326-GS1G_R2_10001
Peak Non-Repetitive Surge Current: 30 A
Forward Current: 1 A
Number of Pins: 2
Categories: Custom Parts
Case / Package: SMA
Alternative Parts (Cross-Reference): GS1GR210001;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 400 V
Peak Reverse Current: 1 µA
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1110326-GS1G_R2_10001
Product Name Custom Parts - Custom Parts (E - I) - GS1G_R2_10001
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

35V 100MA Diode and Rectifier - 284-BA892H6127 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
Voltage Regulator diode (Zener diode) - HR1N4476US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details
RF Diodes - SMP1321-005 - 1252086-SMP1321-005 - Win Source Electronics
Specs
Diode Type PIN; RF Diodes
View Details
2 suppliers
General purpose diode - BAS321,115 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers