Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959635-GS1A_R2_00001
Mounting: SMD (SMT)
Peak Non-Repetitive Surge Current: 30 A
Forward Current: 1 A
Number of Pins: 2
Categories: OEM Parts(F-I)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 50 V
Peak Reverse Current: 1 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959635-GS1A_R2_00001 |
| Product Name | OEM Parts - OEM Parts (F - I) - GS1A_R2_00001 |