PANJIT SemiConductor Single Diodes GS1010HE_R1_00001

Description
Diode Standard 1000V 1A Surface Mount SOD-123HE
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount SOD-123HE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-GS1010HE_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount SOD-123HE

Diode Standard 1000V 1A Surface Mount SOD-123HE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1061162-GS1010HE_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1061162-GS1010HE_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1061162-GS1010HE_R1_00001
Win Source Part Number: 1061162-GS1010HE_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123H Supplier Device Package: SOD-123HE ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-GS1010HE_R1_000 01DKR,3757-GS1010HE_ R1_00001TR,3757-GS10 10HE_R1_00001CT

Win Source Part Number: 1061162-GS1010HE_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-GS1010HE_R1_00001DKR,3757-GS1010HE_R1_00001TR,3757-GS1010HE_R1_00001CT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 3757-GS1010HE_R1_00001TR-ND 1061162-GS1010HE_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1682-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Rectifier Diodes - 3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diode Arrays - 1727-7795-1-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details