PANJIT SemiConductor Custom Parts - Custom Parts (E - I) - GLZJ5.1B _R1 _10001 GLZJ5.1B _R1 _10001

Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124311-GLZJ5.1B _R1 _10001 Zener Voltage: 5.1 V Number of Pins: 2 Categories: Custom Parts Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Max Power Dissipation: 500 mW Max Operating Temperature: 175 °C
Request a Quote
Description
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124311-GLZJ5.1B _R1 _10001 Zener Voltage: 5.1 V Number of Pins: 2 Categories: Custom Parts Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Max Power Dissipation: 500 mW Max Operating Temperature: 175 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GLZJ5.1B _R1 _10001 - 1124311-GLZJ5.1B _R1 _10001 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GLZJ5.1B _R1 _10001
1124311-GLZJ5.1B _R1 _10001
Custom Parts - Custom Parts (E - I) - GLZJ5.1B _R1 _10001 1124311-GLZJ5.1B _R1 _10001
Manufacturer: Panjit Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124311-GLZJ5.1B _R1 _10001 Zener Voltage: 5.1 V Number of Pins: 2 Categories: Custom Parts Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 5 µA Max Power Dissipation: 500 mW Max Operating Temperature: 175 °C

Manufacturer: Panjit
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124311-GLZJ5.1B _R1 _10001
Zener Voltage: 5.1 V
Number of Pins: 2
Categories: Custom Parts
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 500 mW
Max Operating Temperature: 175 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1124311-GLZJ5.1B _R1 _10001
Product Name Custom Parts - Custom Parts (E - I) - GLZJ5.1B _R1 _10001
Unlock Full Specs
to access all available technical data